NIC Components Corp. Res, 10R7, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10D10R7TRQYF

Description
RES, 10R7, THICK FILM, 0.33W, 0805; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 10R7, THICK FILM, 0.33W, 0805; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R7, Thick Film, 0.33W, 0805; Resistance Nic Components - 74AH9970 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R7, Thick Film, 0.33W, 0805; Resistance Nic Components
74AH9970
Res, 10R7, Thick Film, 0.33W, 0805; Resistance Nic Components 74AH9970
RES, 10R7, THICK FILM, 0.33W, 0805; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 10R7, THICK FILM, 0.33W, 0805; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R7, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH0822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R7, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH0822
Res, 10R7, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH0822
RES, 10R7, THICK FILM, 0.33W, 0805; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 10R7, THICK FILM, 0.33W, 0805; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH9970
Product Name Res, 10R7, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 10.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details