NIC Components Corp. Res, 8K45, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06F8451TRQYF

Description
RES, 8K45, THICK FILM, 0.25W, 0603; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 8K45, THICK FILM, 0.25W, 0603; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K45, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH9750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH9750
Res, 8K45, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH9750
RES, 8K45, THICK FILM, 0.25W, 0603; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 8K45, THICK FILM, 0.25W, 0603; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K45, Thick Film, 0.25W, 0603; Resistance Nic Components - 75AH5315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, Thick Film, 0.25W, 0603; Resistance Nic Components
75AH5315
Res, 8K45, Thick Film, 0.25W, 0603; Resistance Nic Components 75AH5315
RES, 8K45, THICK FILM, 0.25W, 0603; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 8K45, THICK FILM, 0.25W, 0603; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH9750
Product Name Res, 8K45, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers