NIC Components Corp. Res, 71K5, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06F7152TRQYF

Description
RES, 71K5, THICK FILM, 0.25W, 0603; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 71K5, THICK FILM, 0.25W, 0603; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 71K5, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH9708 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71K5, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH9708
Res, 71K5, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH9708
RES, 71K5, THICK FILM, 0.25W, 0603; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 71K5, THICK FILM, 0.25W, 0603; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 71K5, Thick Film, 0.25W, 0603; Resistance Nic Components - 75AH5297 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71K5, Thick Film, 0.25W, 0603; Resistance Nic Components
75AH5297
Res, 71K5, Thick Film, 0.25W, 0603; Resistance Nic Components 75AH5297
RES, 71K5, THICK FILM, 0.25W, 0603; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 71K5, THICK FILM, 0.25W, 0603; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH9708
Product Name Res, 71K5, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details