NIC Components Corp. Res, 63R4, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06F63R4TRQYF

Description
RES, 63R4, THICK FILM, 0.25W, 0603; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 63R4, THICK FILM, 0.25W, 0603; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 63R4, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH9664 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63R4, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH9664
Res, 63R4, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH9664
RES, 63R4, THICK FILM, 0.25W, 0603; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 63R4, THICK FILM, 0.25W, 0603; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 63R4, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH9666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63R4, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH9666
Res, 63R4, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH9666
RES, 63R4, THICK FILM, 0.25W, 0603; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 63R4, THICK FILM, 0.25W, 0603; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH9664
Product Name Res, 63R4, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details