NIC Components Corp. Res, 536R, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06F5360TRQYF

Description
RES, 536R, THICK FILM, 0.25W, 0603; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 536R, THICK FILM, 0.25W, 0603; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 536R, Thick Film, 0.25W, 0603; Resistance Nic Components - 75AH0473 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536R, Thick Film, 0.25W, 0603; Resistance Nic Components
75AH0473
Res, 536R, Thick Film, 0.25W, 0603; Resistance Nic Components 75AH0473
RES, 536R, THICK FILM, 0.25W, 0603; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 536R, THICK FILM, 0.25W, 0603; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 536R, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH9596 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536R, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH9596
Res, 536R, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH9596
RES, 536R, THICK FILM, 0.25W, 0603; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 536R, THICK FILM, 0.25W, 0603; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH0473
Product Name Res, 536R, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers