NIC Components Corp. Res, 430K, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06F4303TRQYF

Description
RES, 430K, THICK FILM, 0.25W, 0603; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 430K, THICK FILM, 0.25W, 0603; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 430K, Thick Film, 0.25W, 0603; Resistance Nic Components - 75AH5228 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430K, Thick Film, 0.25W, 0603; Resistance Nic Components
75AH5228
Res, 430K, Thick Film, 0.25W, 0603; Resistance Nic Components 75AH5228
RES, 430K, THICK FILM, 0.25W, 0603; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 430K, THICK FILM, 0.25W, 0603; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 430K, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH9524 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430K, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH9524
Res, 430K, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH9524
RES, 430K, THICK FILM, 0.25W, 0603; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 430K, THICK FILM, 0.25W, 0603; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH5228
Product Name Res, 430K, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers