NIC Components Corp. Res, 32K4, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06F3242TRQYF

Description
RES, 32K4, THICK FILM, 0.25W, 0603; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 32K4, THICK FILM, 0.25W, 0603; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 32K4, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH6368 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32K4, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH6368
Res, 32K4, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH6368
RES, 32K4, THICK FILM, 0.25W, 0603; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 32K4, THICK FILM, 0.25W, 0603; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 32K4, Thick Film, 0.25W, 0603; Resistance Nic Components - 75AH5191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32K4, Thick Film, 0.25W, 0603; Resistance Nic Components
75AH5191
Res, 32K4, Thick Film, 0.25W, 0603; Resistance Nic Components 75AH5191
RES, 32K4, THICK FILM, 0.25W, 0603; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 32K4, THICK FILM, 0.25W, 0603; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH6368
Product Name Res, 32K4, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details