NIC Components Corp. Res, 309R, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06F3090TRQYF

Description
RES, 309R, THICK FILM, 0.25W, 0603; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 309R, THICK FILM, 0.25W, 0603; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 309R, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH9425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309R, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH9425
Res, 309R, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH9425
RES, 309R, THICK FILM, 0.25W, 0603; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 309R, THICK FILM, 0.25W, 0603; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 309R, Thick Film, 0.25W, 0603; Resistance Nic Components - 75AH0304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309R, Thick Film, 0.25W, 0603; Resistance Nic Components
75AH0304
Res, 309R, Thick Film, 0.25W, 0603; Resistance Nic Components 75AH0304
RES, 309R, THICK FILM, 0.25W, 0603; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 309R, THICK FILM, 0.25W, 0603; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH9425
Product Name Res, 309R, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details