NIC Components Corp. Res, 2K7, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06F2701TRQYF

Description
RES, 2K7, THICK FILM, 0.25W, 0603; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K7, THICK FILM, 0.25W, 0603; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K7, Thick Film, 0.25W, 0603; Resistance Nic Components - 75AH0243 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, Thick Film, 0.25W, 0603; Resistance Nic Components
75AH0243
Res, 2K7, Thick Film, 0.25W, 0603; Resistance Nic Components 75AH0243
RES, 2K7, THICK FILM, 0.25W, 0603; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 2K7, THICK FILM, 0.25W, 0603; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH9385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH9385
Res, 2K7, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH9385
RES, 2K7, THICK FILM, 0.25W, 0603; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 2K7, THICK FILM, 0.25W, 0603; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH0243
Product Name Res, 2K7, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details