NIC Components Corp. Res, 20R5, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06F20R5TRQYF

Description
RES, 20R5, THICK FILM, 0.25W, 0603; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 20R5, THICK FILM, 0.25W, 0603; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20R5, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH9314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R5, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH9314
Res, 20R5, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH9314
RES, 20R5, THICK FILM, 0.25W, 0603; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 20R5, THICK FILM, 0.25W, 0603; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R5, Thick Film, 0.25W, 0603; Resistance Nic Components - 75AH5065 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R5, Thick Film, 0.25W, 0603; Resistance Nic Components
75AH5065
Res, 20R5, Thick Film, 0.25W, 0603; Resistance Nic Components 75AH5065
RES, 20R5, THICK FILM, 0.25W, 0603; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 20R5, THICK FILM, 0.25W, 0603; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH9314
Product Name Res, 20R5, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details