NIC Components Corp. Res, 8R06, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06D8R06TRQYF

Description
RES, 8R06, THICK FILM, 0.25W, 0603; Resistance:8.06ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 8R06, THICK FILM, 0.25W, 0603; Resistance:8.06ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8R06, Thick Film, 0.25W, 0603; Resistance Nic Components - 75AH4761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R06, Thick Film, 0.25W, 0603; Resistance Nic Components
75AH4761
Res, 8R06, Thick Film, 0.25W, 0603; Resistance Nic Components 75AH4761
RES, 8R06, THICK FILM, 0.25W, 0603; Resistance:8.06ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 8R06, THICK FILM, 0.25W, 0603; Resistance:8.06ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8R06, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH9131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R06, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH9131
Res, 8R06, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH9131
RES, 8R06, THICK FILM, 0.25W, 0603; Resistance:8.06ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 8R06, THICK FILM, 0.25W, 0603; Resistance:8.06ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH4761
Product Name Res, 8R06, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers