NIC Components Corp. Res, 5R36, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06D5R36TRQYF

Description
RES, 5R36, THICK FILM, 0.25W, 0603; Resistance:5.36ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 5R36, THICK FILM, 0.25W, 0603; Resistance:5.36ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5R36, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH9066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R36, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH9066
Res, 5R36, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH9066
RES, 5R36, THICK FILM, 0.25W, 0603; Resistance:5.36ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 5R36, THICK FILM, 0.25W, 0603; Resistance:5.36ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R36, Thick Film, 0.25W, 0603; Resistance Nic Components - 75AH4636 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R36, Thick Film, 0.25W, 0603; Resistance Nic Components
75AH4636
Res, 5R36, Thick Film, 0.25W, 0603; Resistance Nic Components 75AH4636
RES, 5R36, THICK FILM, 0.25W, 0603; Resistance:5.36ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 5R36, THICK FILM, 0.25W, 0603; Resistance:5.36ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH9066
Product Name Res, 5R36, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details