NIC Components Corp. Res, 4R64, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06D4R64TRQYF

Description
RES, 4R64, THICK FILM, 0.25W, 0603; Resistance:4.64ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 4R64, THICK FILM, 0.25W, 0603; Resistance:4.64ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R64, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH6033 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R64, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH6033
Res, 4R64, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH6033
RES, 4R64, THICK FILM, 0.25W, 0603; Resistance:4.64ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 4R64, THICK FILM, 0.25W, 0603; Resistance:4.64ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R64, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH6032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R64, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH6032
Res, 4R64, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH6032
RES, 4R64, THICK FILM, 0.25W, 0603; Resistance:4.64ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 4R64, THICK FILM, 0.25W, 0603; Resistance:4.64ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH6033
Product Name Res, 4R64, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details