NIC Components Corp. Res, 422R, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06D4220TRQYF

Description
RES, 422R, THICK FILM, 0.25W, 0603; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 422R, THICK FILM, 0.25W, 0603; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 422R, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH9042 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422R, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH9042
Res, 422R, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH9042
RES, 422R, THICK FILM, 0.25W, 0603; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 422R, THICK FILM, 0.25W, 0603; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 422R, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH9681 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422R, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH9681
Res, 422R, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH9681
RES, 422R, THICK FILM, 0.25W, 0603; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 422R, THICK FILM, 0.25W, 0603; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH9042
Product Name Res, 422R, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details