NIC Components Corp. Res, 3K83, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06D3831TRQYF

Description
RES, 3K83, THICK FILM, 0.25W, 0603; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 3K83, THICK FILM, 0.25W, 0603; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K83, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH6019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH6019
Res, 3K83, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH6019
RES, 3K83, THICK FILM, 0.25W, 0603; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, 3K83, THICK FILM, 0.25W, 0603; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K83, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH9025 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH9025
Res, 3K83, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH9025
RES, 3K83, THICK FILM, 0.25W, 0603; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, 3K83, THICK FILM, 0.25W, 0603; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH6019
Product Name Res, 3K83, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3830 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details