RES, 28K7, THICK FILM, 0.25W, 0603; Resistance:28.7kohm;
RES, 28K7, THICK FILM, 0.25W, 0603; Resistance:28.7kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 74AH5978 |
| Product Name | Res, 28K7, Thick Film, 0.25W, 0603; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Surge Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 28700 ohms |