NIC Components Corp. Res, 226R, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06D2260TRQYF

Description
RES, 226R, THICK FILM, 0.25W, 0603; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 226R, THICK FILM, 0.25W, 0603; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 226R, Thick Film, 0.25W, 0603; Resistance Nic Components - 75AH4430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226R, Thick Film, 0.25W, 0603; Resistance Nic Components
75AH4430
Res, 226R, Thick Film, 0.25W, 0603; Resistance Nic Components 75AH4430
RES, 226R, THICK FILM, 0.25W, 0603; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 226R, THICK FILM, 0.25W, 0603; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 226R, Thick Film, 0.25W, 0603; Resistance Nic Components - 75AH4428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226R, Thick Film, 0.25W, 0603; Resistance Nic Components
75AH4428
Res, 226R, Thick Film, 0.25W, 0603; Resistance Nic Components 75AH4428
RES, 226R, THICK FILM, 0.25W, 0603; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 226R, THICK FILM, 0.25W, 0603; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH4430
Product Name Res, 226R, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers