NIC Components Corp. Res, 1R27, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06D1R27TRQYF

Description
RES, 1R27, THICK FILM, 0.25W, 0603; Resistance:1.27ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 1R27, THICK FILM, 0.25W, 0603; Resistance:1.27ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R27, Thick Film, 0.25W, 0603; Resistance Nic Components - 75AH4244 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R27, Thick Film, 0.25W, 0603; Resistance Nic Components
75AH4244
Res, 1R27, Thick Film, 0.25W, 0603; Resistance Nic Components 75AH4244
RES, 1R27, THICK FILM, 0.25W, 0603; Resistance:1.27ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 1R27, THICK FILM, 0.25W, 0603; Resistance:1.27ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R27, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH8864 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R27, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH8864
Res, 1R27, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH8864
RES, 1R27, THICK FILM, 0.25W, 0603; Resistance:1.27ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 1R27, THICK FILM, 0.25W, 0603; Resistance:1.27ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH4244
Product Name Res, 1R27, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details