NIC Components Corp. Res, 180K, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06D1803TRQYF

Description
RES, 180K, THICK FILM, 0.25W, 0603; Resistance:180kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 180K, THICK FILM, 0.25W, 0603; Resistance:180kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 180K, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH5913 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH5913
Res, 180K, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH5913
RES, 180K, THICK FILM, 0.25W, 0603; Resistance:180kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 180K, THICK FILM, 0.25W, 0603; Resistance:180kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH8936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH8936
Res, 180K, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH8936
RES, 180K, THICK FILM, 0.25W, 0603; Resistance:180kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 180K, THICK FILM, 0.25W, 0603; Resistance:180kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH5913
Product Name Res, 180K, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details