NIC Components Corp. Res, 162R, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06D1620TRQYF

Description
RES, 162R, THICK FILM, 0.25W, 0603; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 162R, THICK FILM, 0.25W, 0603; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 162R, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH8927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162R, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH8927
Res, 162R, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH8927
RES, 162R, THICK FILM, 0.25W, 0603; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 162R, THICK FILM, 0.25W, 0603; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 162R, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH9345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162R, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH9345
Res, 162R, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH9345
RES, 162R, THICK FILM, 0.25W, 0603; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 162R, THICK FILM, 0.25W, 0603; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH8927
Product Name Res, 162R, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details