NIC Components Corp. Res, 14K, Thick Film, 0.25W, 0603; Resistance Nic Components NRCPS06D1402TRQYF

Description
RES, 14K, THICK FILM, 0.25W, 0603; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Description
RES, 14K, THICK FILM, 0.25W, 0603; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 14K, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH9299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH9299
Res, 14K, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH9299
RES, 14K, THICK FILM, 0.25W, 0603; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 14K, THICK FILM, 0.25W, 0603; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site
Res, 14K, Thick Film, 0.25W, 0603; Resistance Nic Components - 74AH9301 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K, Thick Film, 0.25W, 0603; Resistance Nic Components
74AH9301
Res, 14K, Thick Film, 0.25W, 0603; Resistance Nic Components 74AH9301
RES, 14K, THICK FILM, 0.25W, 0603; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 14K, THICK FILM, 0.25W, 0603; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH9299
Product Name Res, 14K, Thick Film, 0.25W, 0603; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details