NIC Components Corp. Res, 0R, 0.75W, 2010, Thick Film; Resistor Case / Package Nic Components NRC50ZOTRF

Description
RES, 0R, 0.75W, 2010, THICK FILM; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:NRC Series; Product Length:5mm; Product Width:2.5mm; Resistance:0ohm RoHS Compliant: Yes
Datasheet
Description
RES, 0R, 0.75W, 2010, THICK FILM; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:NRC Series; Product Length:5mm; Product Width:2.5mm; Resistance:0ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R, 0.75W, 2010, Thick Film; Resistor Case / Package Nic Components - 09AH3296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.75W, 2010, Thick Film; Resistor Case / Package Nic Components
09AH3296
Res, 0R, 0.75W, 2010, Thick Film; Resistor Case / Package Nic Components 09AH3296
RES, 0R, 0.75W, 2010, THICK FILM; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:NRC Series; Product Length:5mm; Product Width:2.5mm; Resistance:0ohm RoHS Compliant: Yes

RES, 0R, 0.75W, 2010, THICK FILM; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:NRC Series; Product Length:5mm; Product Width:2.5mm; Resistance:0ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R, 0.75W, 2010, Thick Film; Resistor Case / Package Nic Components - 08AH7234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.75W, 2010, Thick Film; Resistor Case / Package Nic Components
08AH7234
Res, 0R, 0.75W, 2010, Thick Film; Resistor Case / Package Nic Components 08AH7234
RES, 0R, 0.75W, 2010, THICK FILM; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:NRC Series; Product Length:5mm; Product Width:2.5mm; Resistance:0ohm RoHS Compliant: Yes

RES, 0R, 0.75W, 2010, THICK FILM; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:NRC Series; Product Length:5mm; Product Width:2.5mm; Resistance:0ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH3296
Product Name Res, 0R, 0.75W, 2010, Thick Film; Resistor Case / Package Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details