NIC Components Corp. Res, 4K7, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50J472TRF

Description
RES, 4K7, 5%, 0.75W, 2010, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 5%, 0.75W, 2010, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH3252 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH3252
Res, 4K7, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH3252
RES, 4K7, 5%, 0.75W, 2010, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 4K7, 5%, 0.75W, 2010, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH7190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH7190
Res, 4K7, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH7190
RES, 4K7, 5%, 0.75W, 2010, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 4K7, 5%, 0.75W, 2010, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH3252
Product Name Res, 4K7, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details