NIC Components Corp. Res, 390R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50J391TRF

Description
RES, 390R, 5%, 0.75W, 2010, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 390R, 5%, 0.75W, 2010, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 390R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH3239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH3239
Res, 390R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH3239
RES, 390R, 5%, 0.75W, 2010, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 390R, 5%, 0.75W, 2010, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH7177 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH7177
Res, 390R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH7177
RES, 390R, 5%, 0.75W, 2010, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 390R, 5%, 0.75W, 2010, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH3239
Product Name Res, 390R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details