NIC Components Corp. Res, 360R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50J361TRF

Description
RES, 360R, 5%, 0.75W, 2010, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 360R, 5%, 0.75W, 2010, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 360R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH3234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH3234
Res, 360R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH3234
RES, 360R, 5%, 0.75W, 2010, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 360R, 5%, 0.75W, 2010, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 360R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH7172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH7172
Res, 360R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH7172
RES, 360R, 5%, 0.75W, 2010, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 360R, 5%, 0.75W, 2010, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH3234
Product Name Res, 360R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details