NIC Components Corp. Res, 330K, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50J334TRF

Description
RES, 330K, 5%, 0.75W, 2010, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 330K, 5%, 0.75W, 2010, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 330K, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH7169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH7169
Res, 330K, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH7169
RES, 330K, 5%, 0.75W, 2010, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 330K, 5%, 0.75W, 2010, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330K, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH3231 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH3231
Res, 330K, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH3231
RES, 330K, 5%, 0.75W, 2010, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 330K, 5%, 0.75W, 2010, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7169
Product Name Res, 330K, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 330000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details