NIC Components Corp. Res, 270R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50J271TRF

Description
RES, 270R, 5%, 0.75W, 2010, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 270R, 5%, 0.75W, 2010, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 270R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH3215 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH3215
Res, 270R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH3215
RES, 270R, 5%, 0.75W, 2010, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 270R, 5%, 0.75W, 2010, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH7153 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH7153
Res, 270R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH7153
RES, 270R, 5%, 0.75W, 2010, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 270R, 5%, 0.75W, 2010, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH3215
Product Name Res, 270R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details