NIC Components Corp. Res, 1K8, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50J182TRF

Description
RES, 1K8, 5%, 0.75W, 2010, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 1K8, 5%, 0.75W, 2010, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K8, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH3191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH3191
Res, 1K8, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH3191
RES, 1K8, 5%, 0.75W, 2010, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K8, 5%, 0.75W, 2010, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH7129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH7129
Res, 1K8, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH7129
RES, 1K8, 5%, 0.75W, 2010, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K8, 5%, 0.75W, 2010, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH3191
Product Name Res, 1K8, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details