NIC Components Corp. Res, 100R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50J101TRF

Description
RES, 100R, 5%, 0.75W, 2010, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 100R, 5%, 0.75W, 2010, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH3158 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH3158
Res, 100R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH3158
RES, 100R, 5%, 0.75W, 2010, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 100R, 5%, 0.75W, 2010, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH7096 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH7096
Res, 100R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH7096
RES, 100R, 5%, 0.75W, 2010, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 100R, 5%, 0.75W, 2010, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH3158
Product Name Res, 100R, 5%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers