NIC Components Corp. Res, 97K6, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50F9762TRF

Description
RES, 97K6, 1%, 0.75W, 2010, THICK FILM; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes
Datasheet
Description
RES, 97K6, 1%, 0.75W, 2010, THICK FILM; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 97K6, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH7090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97K6, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH7090
Res, 97K6, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH7090
RES, 97K6, 1%, 0.75W, 2010, THICK FILM; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, 97K6, 1%, 0.75W, 2010, THICK FILM; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 97K6, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH3152 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97K6, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH3152
Res, 97K6, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH3152
RES, 97K6, 1%, 0.75W, 2010, THICK FILM; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, 97K6, 1%, 0.75W, 2010, THICK FILM; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7090
Product Name Res, 97K6, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details