NIC Components Corp. Res, 866R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50F8660TRF

Description
RES, 866R, 1%, 0.75W, 2010, THICK FILM; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 866R, 1%, 0.75W, 2010, THICK FILM; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 866R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH3123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH3123
Res, 866R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH3123
RES, 866R, 1%, 0.75W, 2010, THICK FILM; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 866R, 1%, 0.75W, 2010, THICK FILM; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 866R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH7061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH7061
Res, 866R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH7061
RES, 866R, 1%, 0.75W, 2010, THICK FILM; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 866R, 1%, 0.75W, 2010, THICK FILM; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH3123
Product Name Res, 866R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details