NIC Components Corp. Res, 6K34, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50F6341TRF

Description
RES, 6K34, 1%, 0.75W, 2010, THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes
Datasheet
Description
RES, 6K34, 1%, 0.75W, 2010, THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K34, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH6995 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH6995
Res, 6K34, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH6995
RES, 6K34, 1%, 0.75W, 2010, THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, 6K34, 1%, 0.75W, 2010, THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K34, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH3057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH3057
Res, 6K34, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH3057
RES, 6K34, 1%, 0.75W, 2010, THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, 6K34, 1%, 0.75W, 2010, THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH6995
Product Name Res, 6K34, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details