NIC Components Corp. Res, 619R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50F6190TRF

Description
RES, 619R, 1%, 0.75W, 2010, THICK FILM; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 619R, 1%, 0.75W, 2010, THICK FILM; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 619R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH3051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH3051
Res, 619R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH3051
RES, 619R, 1%, 0.75W, 2010, THICK FILM; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 619R, 1%, 0.75W, 2010, THICK FILM; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 619R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH6989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH6989
Res, 619R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH6989
RES, 619R, 1%, 0.75W, 2010, THICK FILM; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 619R, 1%, 0.75W, 2010, THICK FILM; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH3051
Product Name Res, 619R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details