NIC Components Corp. Res, 5R9, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50F5R90TRF

Description
RES, 5R9, 1%, 0.75W, 2010, THICK FILM; Resistance:5.9ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 5R9, 1%, 0.75W, 2010, THICK FILM; Resistance:5.9ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5R9, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH3007 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R9, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH3007
Res, 5R9, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH3007
RES, 5R9, 1%, 0.75W, 2010, THICK FILM; Resistance:5.9ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 5R9, 1%, 0.75W, 2010, THICK FILM; Resistance:5.9ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R9, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH6945 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R9, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH6945
Res, 5R9, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH6945
RES, 5R9, 1%, 0.75W, 2010, THICK FILM; Resistance:5.9ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 5R9, 1%, 0.75W, 2010, THICK FILM; Resistance:5.9ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH3007
Product Name Res, 5R9, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 5.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers