NIC Components Corp. Res, 53R6, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50F53R6TRF

Description
RES, 53R6, 1%, 0.75W, 2010, THICK FILM; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Description
RES, 53R6, 1%, 0.75W, 2010, THICK FILM; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 53R6, 1%, 0.75W, 2010, Thick Film resistor is a general-purpose thick film chip resistor with a resistance value of 53.6 ohms and a tolerance of ±1%. It has a power rating of 0.75 watts and is suitable for applications requiring a maximum working voltage of 200V. The resistor is housed in a 2010 case size, which measures 5.0 mm x 2.5 mm. This component is RoHS compliant, ensuring it meets environmental regulations. The resistor's construction includes a glass overcoat for enhanced mechanical strength and longevity, and it is compatible with both flow and reflow soldering processes.

Datasheet Summary
Powered by GS/AI

The Res, 53R6, 1%, 0.75W, 2010, Thick Film resistor is a general-purpose thick film chip resistor with a resistance value of 53.6 ohms and a tolerance of ±1%. It has a power rating of 0.75 watts and is suitable for applications requiring a maximum working voltage of 200V. The resistor is housed in a 2010 case size, which measures 5.0 mm x 2.5 mm. This component is RoHS compliant, ensuring it meets environmental regulations. The resistor's construction includes a glass overcoat for enhanced mechanical strength and longevity, and it is compatible with both flow and reflow soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Res, 53R6, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH3018 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53R6, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH3018
Res, 53R6, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH3018
RES, 53R6, 1%, 0.75W, 2010, THICK FILM; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 53R6, 1%, 0.75W, 2010, THICK FILM; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 53R6, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH6956 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53R6, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH6956
Res, 53R6, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH6956
RES, 53R6, 1%, 0.75W, 2010, THICK FILM; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 53R6, 1%, 0.75W, 2010, THICK FILM; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH3018
Product Name Res, 53R6, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 53.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details