NIC Components Corp. Res, 412K, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50F4123TRF

Description
RES, 412K, 1%, 0.75W, 2010, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 412K, 1%, 0.75W, 2010, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 412K, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH2964 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412K, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH2964
Res, 412K, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH2964
RES, 412K, 1%, 0.75W, 2010, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 412K, 1%, 0.75W, 2010, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 412K, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH6902 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412K, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH6902
Res, 412K, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH6902
RES, 412K, 1%, 0.75W, 2010, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 412K, 1%, 0.75W, 2010, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH2964
Product Name Res, 412K, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 412000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details