NIC Components Corp. Res, 3R3, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50F3R30TRF

Description
RES, 3R3, 1%, 0.75W, 2010, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Description
RES, 3R3, 1%, 0.75W, 2010, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 3R3, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH2890 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH2890
Res, 3R3, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH2890
RES, 3R3, 1%, 0.75W, 2010, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 3R3, 1%, 0.75W, 2010, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 3R3, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH6828 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH6828
Res, 3R3, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH6828
RES, 3R3, 1%, 0.75W, 2010, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 3R3, 1%, 0.75W, 2010, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH2890
Product Name Res, 3R3, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers