NIC Components Corp. Res, 3K92, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50F3921TRF

Description
RES, 3K92, 1%, 0.75W, 2010, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes
Datasheet
Description
RES, 3K92, 1%, 0.75W, 2010, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K92, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH6887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH6887
Res, 3K92, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH6887
RES, 3K92, 1%, 0.75W, 2010, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, 3K92, 1%, 0.75W, 2010, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K92, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH2949 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH2949
Res, 3K92, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH2949
RES, 3K92, 1%, 0.75W, 2010, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, 3K92, 1%, 0.75W, 2010, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH6887
Product Name Res, 3K92, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details