NIC Components Corp. Res, 22R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50F22R0TRF

Description
RES, 22R, 1%, 0.75W, 2010, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 22R, 1%, 0.75W, 2010, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH2821 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH2821
Res, 22R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH2821
RES, 22R, 1%, 0.75W, 2010, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 22R, 1%, 0.75W, 2010, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH6759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH6759
Res, 22R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH6759
RES, 22R, 1%, 0.75W, 2010, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 22R, 1%, 0.75W, 2010, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH2821
Product Name Res, 22R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details