NIC Components Corp. Res, 221R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50F2210TRF

Description
RES, 221R, 1%, 0.75W, 2010, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 221R, 1%, 0.75W, 2010, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 221R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH6764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH6764
Res, 221R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH6764
RES, 221R, 1%, 0.75W, 2010, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 221R, 1%, 0.75W, 2010, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 221R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH2826 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH2826
Res, 221R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH2826
RES, 221R, 1%, 0.75W, 2010, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 221R, 1%, 0.75W, 2010, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH6764
Product Name Res, 221R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details