NIC Components Corp. Res, 21K5, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50F2152TRF

Description
RES, 21K5, 1%, 0.75W, 2010, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes
Description
RES, 21K5, 1%, 0.75W, 2010, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 21K5, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH6757 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K5, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH6757
Res, 21K5, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH6757
RES, 21K5, 1%, 0.75W, 2010, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, 21K5, 1%, 0.75W, 2010, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site
Res, 21K5, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH2819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K5, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH2819
Res, 21K5, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH2819
RES, 21K5, 1%, 0.75W, 2010, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, 21K5, 1%, 0.75W, 2010, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH6757
Product Name Res, 21K5, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details