NIC Components Corp. Res, 162K, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50F1623TRF

Description
RES, 162K, 1%, 0.75W, 2010, THICK FILM; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 162K, 1%, 0.75W, 2010, THICK FILM; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 162K, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH2758 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162K, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH2758
Res, 162K, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH2758
RES, 162K, 1%, 0.75W, 2010, THICK FILM; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 162K, 1%, 0.75W, 2010, THICK FILM; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 162K, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH6696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162K, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH6696
Res, 162K, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH6696
RES, 162K, 1%, 0.75W, 2010, THICK FILM; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 162K, 1%, 0.75W, 2010, THICK FILM; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH2758
Product Name Res, 162K, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 162000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details