NIC Components Corp. Res, 150R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50F1500TRF

Description
RES, 150R, 1%, 0.75W, 2010, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 150R, 1%, 0.75W, 2010, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH2740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH2740
Res, 150R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH2740
RES, 150R, 1%, 0.75W, 2010, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 150R, 1%, 0.75W, 2010, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH6678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH6678
Res, 150R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH6678
RES, 150R, 1%, 0.75W, 2010, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 150R, 1%, 0.75W, 2010, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH2740
Product Name Res, 150R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers