NIC Components Corp. Res, 130R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50F1300TRF

Description
RES, 130R, 1%, 0.75W, 2010, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 130R, 1%, 0.75W, 2010, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 130R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH6648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH6648
Res, 130R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH6648
RES, 130R, 1%, 0.75W, 2010, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 130R, 1%, 0.75W, 2010, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH2710 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH2710
Res, 130R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH2710
RES, 130R, 1%, 0.75W, 2010, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 130R, 1%, 0.75W, 2010, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH6648
Product Name Res, 130R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details