NIC Components Corp. Res, 0R, 0.33W, 1210, Thick Film; Resistor Case / Package Nic Components NRC25ZOTRF

Description
RES, 0R, 0.33W, 1210, THICK FILM; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:330mW; Current Rating:2A; Product Range:NRC Series; Product Length:3.2mm; Product Width:2.5mm; Resistance:0ohmRoHS Compliant: Yes
Datasheet
Description
RES, 0R, 0.33W, 1210, THICK FILM; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:330mW; Current Rating:2A; Product Range:NRC Series; Product Length:3.2mm; Product Width:2.5mm; Resistance:0ohmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R, 0.33W, 1210, Thick Film; Resistor Case / Package Nic Components - 09AH2644 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.33W, 1210, Thick Film; Resistor Case / Package Nic Components
09AH2644
Res, 0R, 0.33W, 1210, Thick Film; Resistor Case / Package Nic Components 09AH2644
RES, 0R, 0.33W, 1210, THICK FILM; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:330mW; Current Rating:2A; Product Range:NRC Series; Product Length:3.2mm; Product Width:2.5mm; Resistance:0ohmRoHS Compliant: Yes

RES, 0R, 0.33W, 1210, THICK FILM; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:330mW; Current Rating:2A; Product Range:NRC Series; Product Length:3.2mm; Product Width:2.5mm; Resistance:0ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R, 0.33W, 1210, Thick Film; Resistor Case / Package Nic Components - 08AH6576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.33W, 1210, Thick Film; Resistor Case / Package Nic Components
08AH6576
Res, 0R, 0.33W, 1210, Thick Film; Resistor Case / Package Nic Components 08AH6576
RES, 0R, 0.33W, 1210, THICK FILM; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:330mW; Current Rating:2A; Product Range:NRC Series; Product Length:3.2mm; Product Width:2.5mm; Resistance:0ohmRoHS Compliant: Yes

RES, 0R, 0.33W, 1210, THICK FILM; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Power Rating:330mW; Current Rating:2A; Product Range:NRC Series; Product Length:3.2mm; Product Width:2.5mm; Resistance:0ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH2644
Product Name Res, 0R, 0.33W, 1210, Thick Film; Resistor Case / Package Nic Components
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers