NIC Components Corp. Res, 4K7, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components NRC25J472TRF

Description
RES, 4K7, 5%, 0.33W, 1210, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 5%, 0.33W, 1210, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components - 09AH2599 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
09AH2599
Res, 4K7, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components 09AH2599
RES, 4K7, 5%, 0.33W, 1210, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 4K7, 5%, 0.33W, 1210, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components - 08AH6531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
08AH6531
Res, 4K7, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components 08AH6531
RES, 4K7, 5%, 0.33W, 1210, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 4K7, 5%, 0.33W, 1210, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH2599
Product Name Res, 4K7, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756498 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers