NIC Components Corp. Res, 470R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components NRC25J471TRF

Description
RES, 470R, 5%, 0.33W, 1210, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 470R, 5%, 0.33W, 1210, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components - 09AH2598 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
09AH2598
Res, 470R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components 09AH2598
RES, 470R, 5%, 0.33W, 1210, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 470R, 5%, 0.33W, 1210, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components - 08AH6530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
08AH6530
Res, 470R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components 08AH6530
RES, 470R, 5%, 0.33W, 1210, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 470R, 5%, 0.33W, 1210, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH2598
Product Name Res, 470R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details