NIC Components Corp. Res, 330R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components NRC25J331TRF

Description
RES, 330R, 5%, 0.33W, 1210, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 330R, 5%, 0.33W, 1210, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 330R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components - 09AH2575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
09AH2575
Res, 330R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components 09AH2575
RES, 330R, 5%, 0.33W, 1210, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 330R, 5%, 0.33W, 1210, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components - 08AH6508 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
08AH6508
Res, 330R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components 08AH6508
RES, 330R, 5%, 0.33W, 1210, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 330R, 5%, 0.33W, 1210, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH2575
Product Name Res, 330R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details