NIC Components Corp. Res, 300R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components NRC25J301TRF

Description
RES, 300R, 5%, 0.33W, 1210, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 300R, 5%, 0.33W, 1210, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 300R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components - 08AH6503 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
08AH6503
Res, 300R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components 08AH6503
RES, 300R, 5%, 0.33W, 1210, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 300R, 5%, 0.33W, 1210, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components - 09AH2570 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
09AH2570
Res, 300R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components 09AH2570
RES, 300R, 5%, 0.33W, 1210, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 300R, 5%, 0.33W, 1210, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH6503
Product Name Res, 300R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details