NIC Components Corp. Res, 1R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components NRC25J1R0TRF

Description
RES, 1R, 5%, 0.33W, 1210, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 1R, 5%, 0.33W, 1210, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components - 08AH6435 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
08AH6435
Res, 1R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components 08AH6435
RES, 1R, 5%, 0.33W, 1210, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1R, 5%, 0.33W, 1210, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components - 09AH2502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
09AH2502
Res, 1R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components 09AH2502
RES, 1R, 5%, 0.33W, 1210, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1R, 5%, 0.33W, 1210, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH6435
Product Name Res, 1R, 5%, 0.33W, 1210, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details